EPCOS AG NTC Thermistors B57164K0220K000

Description
NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0220K000-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-B57164K0220K000-ND
NTC Thermistors 495-B57164K0220K000-ND
NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk - 3410-B57164K0220K000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk
3410-B57164K0220K000
Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk 3410-B57164K0220K000
Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk

Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 495-B57164K0220K000-ND 3410-B57164K0220K000
Product Name NTC Thermistors Thermistor NTC 22 Ohm 10% 2-Pin Radial 2900K >= -3.5 Bulk
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details