EPCOS AG NTC Thermistors B57164K0103J052

Description
THERMISTOR NTC 10KOHM 4300K DISC
Request a Quote Datasheet
Description
THERMISTOR NTC 10KOHM 4300K DISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0103J052CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 10KOHM 4300K DISC

THERMISTOR NTC 10KOHM 4300K DISC

Buy Now Datasheet
NTC Thermistors - 495-B57164K0103J052TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 495-B57164K0103J052CT-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details
NTC Thermistors - 11030481-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details