EPCOS AG NTC Thermistors B57164K0103J000

Description
NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2080-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2080-ND
NTC Thermistors 495-2080-ND
NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 10k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor, Ntc; Zero Power Resistance At 25°C Epcos - 06M5055 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Zero Power Resistance At 25°C Epcos
06M5055
Thermistor, Ntc; Zero Power Resistance At 25°C Epcos 06M5055
THERMISTOR, NTC; Zero Power Resistance at 25°C:10kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC; Zero Power Resistance at 25°C:10kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2080-ND 06M5055
Product Name NTC Thermistors Thermistor, Ntc; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details