EPCOS AG NTC Thermistors B57164K0102J052

Description
NTC Thermistor 1k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 1k Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0102J052TB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1k Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 1k Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
NTC Thermistors - 495-B57164K0102J052CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 1KOHM 3730K DISC

THERMISTOR NTC 1KOHM 3730K DISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 495-B57164K0102J052TB-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details