EPCOS AG NTC Thermistors B57164K0101J052

Description
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57164K0101J052TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
NTC Thermistors - 495-B57164K0101J052CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 100OHM 3200K DISC

THERMISTOR NTC 100OHM 3200K DISC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 495-B57164K0101J052TR-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details