EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57164K0101J000

Description
Win Source Part Number: 1229218-B57164K0101J 000 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 450 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3200K Length - Lead Wire: 1.38" (35.00mm) Mounting Type: Through Hole Package / Case: Disc, 5.5mm Dia x 5.0mm W Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4426,B57164K 101J,B57164K101J
Request a Quote Datasheet
Description
Win Source Part Number: 1229218-B57164K0101J 000 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 450 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3200K Length - Lead Wire: 1.38" (35.00mm) Mounting Type: Through Hole Package / Case: Disc, 5.5mm Dia x 5.0mm W Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4426,B57164K 101J,B57164K101J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1229218-B57164K0101J000 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1229218-B57164K0101J000
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1229218-B57164K0101J000
Win Source Part Number: 1229218-B57164K0101J 000 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1,000 Power - Max: 450 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3200K Length - Lead Wire: 1.38" (35.00mm) Mounting Type: Through Hole Package / Case: Disc, 5.5mm Dia x 5.0mm W Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-4426,B57164K 101J,B57164K101J

Win Source Part Number: 1229218-B57164K0101J000
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 1,000
Power - Max: 450 mW
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 3200K
Length - Lead Wire: 1.38" (35.00mm)
Mounting Type: Through Hole
Package / Case: Disc, 5.5mm Dia x 5.0mm W
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4426,B57164K 101J,B57164K101J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1229218-B57164K0101J000
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1260ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details