EPCOS AG NTC Thermistors B57164K0101J000

Description
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet
Description
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-4426-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-4426-ND
NTC Thermistors 495-4426-ND
NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W

NTC Thermistor 100 Disc, 5.5mm Dia x 5.0mm W

Buy Now Datasheet
Thermistor, Ntc, 100 Ohm, 0.05, Radial; Zero Power Resistance At 25°C Epcos - 06M5045 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100 Ohm, 0.05, Radial; Zero Power Resistance At 25°C Epcos
06M5045
Thermistor, Ntc, 100 Ohm, 0.05, Radial; Zero Power Resistance At 25°C Epcos 06M5045
THERMISTOR, NTC, 100 OHM, 0.05, RADIAL; Zero Power Resistance at 25°C:100ohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):3200K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 100 OHM, 0.05, RADIAL; Zero Power Resistance at 25°C:100ohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):3200K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4426-ND 06M5045
Product Name NTC Thermistors Thermistor, Ntc, 100 Ohm, 0.05, Radial; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-055314-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details