EPCOS AG Inrush Current Limiter; Product Range Epcos B57153S100M

Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiter; Product Range Epcos - 21C9581 - Newark, An Avnet Company
Chicago, IL, United States
Inrush Current Limiter; Product Range Epcos
21C9581
Inrush Current Limiter; Product Range Epcos 21C9581
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9581
Product Name Inrush Current Limiter; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Thermistor ICs - 1526874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 35 sec, in air
View Details