EPCOS AG Inrush Current Limiter; Product Range Epcos B57153S0479M000

Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiter; Product Range Epcos - 21C9584 - Newark, An Avnet Company
Chicago, IL, United States
Inrush Current Limiter; Product Range Epcos
21C9584
Inrush Current Limiter; Product Range Epcos 21C9584
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9584
Product Name Inrush Current Limiter; Product Range Epcos
Resistance (@25°C) 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details
Thermistor ICs - 1678470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details