EPCOS AG Thermistor, Ntc, 33R, 1.3A; Product Range Epcos B57153S0330M000

Description
THERMISTOR, NTC, 33R, 1.3A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.3A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 33R, 1.3A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.3A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 33R, 1.3A; Product Range Epcos - 67P4312 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 33R, 1.3A; Product Range Epcos
67P4312
Thermistor, Ntc, 33R, 1.3A; Product Range Epcos 67P4312
THERMISTOR, NTC, 33R, 1.3A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.3A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

THERMISTOR, NTC, 33R, 1.3A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.3A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 67P4312
Product Name Thermistor, Ntc, 33R, 1.3A; Product Range Epcos
Resistance (@25°C) 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 20033212-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details