NTC THERMISTOR, 20R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 24AC7702 |
| Product Name | Ntc Thermistor, 20R, Disc 8.5Mm; Product Range Epcos |
| Resistance (@25°C) | 20 ohms |