EPCOS AG Ntc Thermistor, 16R, Disc 8.5Mm; Product Range Epcos B57153S0160M000

Description
NTC THERMISTOR, 16R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 16R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 16R, Disc 8.5Mm; Product Range Epcos - 24AC7701 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 16R, Disc 8.5Mm; Product Range Epcos
24AC7701
Ntc Thermistor, 16R, Disc 8.5Mm; Product Range Epcos 24AC7701
NTC THERMISTOR, 16R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 16R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC7701
Product Name Ntc Thermistor, 16R, Disc 8.5Mm; Product Range Epcos
Resistance (@25°C) 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details