EPCOS AG Inrush Current Limiter; Product Range Epcos B57153S0150M000

Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiter; Product Range Epcos - 21C9582 - Newark, An Avnet Company
Chicago, IL, United States
Inrush Current Limiter; Product Range Epcos
21C9582
Inrush Current Limiter; Product Range Epcos 21C9582
INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 15R, 1.8A; Product Range Epcos - 67P4311 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 15R, 1.8A; Product Range Epcos
67P4311
Thermistor, Ntc, 15R, 1.8A; Product Range Epcos 67P4311
THERMISTOR, NTC, 15R, 1.8A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

THERMISTOR, NTC, 15R, 1.8A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9582
Product Name Inrush Current Limiter; Product Range Epcos
Resistance (@25°C) 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20025136-02-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 4633 ohms
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details