EPCOS AG Icl Thermistor, Ntc, 10R, 2A, 8.5Mm; Product Range Epcos B57153S0100M000

Description
ICL THERMISTOR, NTC, 10R, 2A, 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, NTC, 10R, 2A, 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, Ntc, 10R, 2A, 8.5Mm; Product Range Epcos - 67P4310 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, Ntc, 10R, 2A, 8.5Mm; Product Range Epcos
67P4310
Icl Thermistor, Ntc, 10R, 2A, 8.5Mm; Product Range Epcos 67P4310
ICL THERMISTOR, NTC, 10R, 2A, 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes

ICL THERMISTOR, NTC, 10R, 2A, 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 67P4310
Product Name Icl Thermistor, Ntc, 10R, 2A, 8.5Mm; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details