EPCOS AG Product Range Epcos B57127P0709M301

Description
Product Range:B57127P0 P27 Series; Disc Size:31mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:11A RoHS Compliant: Yes
Datasheet
Description
Product Range:B57127P0 P27 Series; Disc Size:31mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:11A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 85Y3507 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
85Y3507
Product Range Epcos 85Y3507
Product Range:B57127P0 P27 Series; Disc Size:31mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:11A RoHS Compliant: Yes

Product Range:B57127P0 P27 Series; Disc Size:31mm; Zero Power Resistance at 25°C:7ohm; Approvals:UL; Maximum Energy Rating at 25°C:200J; Maximum Steady State Current at 25°C:11A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 85Y3507
Product Name Product Range Epcos
Resistance (@25°C) 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details