EPCOS AG OEM Parts - OEM Parts (A - B) - B57045K103K B57045K103K

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047786-B57045K103K Packaging: Bulk Mounting: SMD (SMT) Tolerance: 10 % Height: 21 mm Weight: 1.000001 g Resistance: 10 kΩ Number of Pins: 2 Accuracy: 3 % Categories: OEM Parts(A-B) Case / Package: Nonstandard Alternative Parts (Cross-Reference): B57045K103KB57045-K1 03-K; B57045K 103K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8 mm Lead Free: Yes Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533400080 REACH SVHC: Unknown Max Power Dissipation: 450 mW
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047786-B57045K103K Packaging: Bulk Mounting: SMD (SMT) Tolerance: 10 % Height: 21 mm Weight: 1.000001 g Resistance: 10 kΩ Number of Pins: 2 Accuracy: 3 % Categories: OEM Parts(A-B) Case / Package: Nonstandard Alternative Parts (Cross-Reference): B57045K103KB57045-K1 03-K; B57045K 103K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8 mm Lead Free: Yes Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533400080 REACH SVHC: Unknown Max Power Dissipation: 450 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57045K103K - 1047786-B57045K103K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57045K103K
1047786-B57045K103K
OEM Parts - OEM Parts (A - B) - B57045K103K 1047786-B57045K103K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047786-B57045K103K Packaging: Bulk Mounting: SMD (SMT) Tolerance: 10 % Height: 21 mm Weight: 1.000001 g Resistance: 10 kΩ Number of Pins: 2 Accuracy: 3 % Categories: OEM Parts(A-B) Case / Package: Nonstandard Alternative Parts (Cross-Reference): B57045K103KB57045-K1 03-K; B57045K 103K; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8 mm Lead Free: Yes Mount: Chassis Mount, Panel, Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533400080 REACH SVHC: Unknown Max Power Dissipation: 450 mW

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047786-B57045K103K
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: 10 %
Height: 21 mm
Weight: 1.000001 g
Resistance: 10 kΩ
Number of Pins: 2
Accuracy: 3 %
Categories: OEM Parts(A-B)
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): B57045K103KB57045-K103-K; B57045K 103K;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8 mm
Lead Free: Yes
Mount: Chassis Mount, Panel, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
REACH SVHC: Unknown
Max Power Dissipation: 450 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1047786-B57045K103K
Product Name OEM Parts - OEM Parts (A - B) - B57045K103K
Unlock Full Specs
to access all available technical data