EPCOS AG NTC Thermistors B57045K0154K000

Description
NTC Thermistor 150k Nonstandard, Threaded Stud
Request a Quote Datasheet
Description
NTC Thermistor 150k Nonstandard, Threaded Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57045K0154K000-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-B57045K0154K000-ND
NTC Thermistors 495-B57045K0154K000-ND
NTC Thermistor 150k Nonstandard, Threaded Stud

NTC Thermistor 150k Nonstandard, Threaded Stud

Buy Now Datasheet
Thermistor, Ntc, 150K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 32AC9515 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 150K, Wire Leaded; Zero Power Resistance At 25°C Epcos
32AC9515
Thermistor, Ntc, 150K, Wire Leaded; Zero Power Resistance At 25°C Epcos 32AC9515
THERMISTOR, NTC, 150K, WIRE LEADED; Zero Power Resistance at 25°C:150kohm; Product Range:B57045K Series; Thermistor Mounting:Panel; Beta Value (K):4600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 150K, WIRE LEADED; Zero Power Resistance at 25°C:150kohm; Product Range:B57045K Series; Thermistor Mounting:Panel; Beta Value (K):4600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57045K0154K000-ND 32AC9515
Product Name NTC Thermistors Thermistor, Ntc, 150K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Temperature Range -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1670239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details