EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0103K000 B57045K0103K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199902-B57045K0103K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4300K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199902-B57045K0103K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4300K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0103K000 - 199902-B57045K0103K000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0103K000
199902-B57045K0103K000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0103K000 199902-B57045K0103K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 199902-B57045K0103K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4300K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199902-B57045K0103K000
Packaging: Bulk
Mounting: Chassis Mount
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 4300K
Length - Lead Wire: 1.18" (30.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Nonstandard, Threaded Stud
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199902-B57045K0103K000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0103K000
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details