EPCOS AG NTC Thermistors B57045K0103K000

Description
NTC Thermistor 10k Nonstandard, Threaded Stud
Request a Quote Datasheet
Description
NTC Thermistor 10k Nonstandard, Threaded Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2138-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2138-ND
NTC Thermistors 495-2138-ND
NTC Thermistor 10k Nonstandard, Threaded Stud

NTC Thermistor 10k Nonstandard, Threaded Stud

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 02AC8418 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
02AC8418
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos 02AC8418
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57045K Series; Thermistor Mounting:Panel; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57045K Series; Thermistor Mounting:Panel; Beta Value (K):4300K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2138-ND 02AC8418
Product Name NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Temperature Range -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistors - 1624331-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
Thermistor ICs - 2117986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details