EPCOS AG NTC Thermistors B57020M2502A017

Description
NTC Thermistor 5k Cylindrical Probe, Plastic
Request a Quote Datasheet
Description
NTC Thermistor 5k Cylindrical Probe, Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2075-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2075-ND
NTC Thermistors 495-2075-ND
NTC Thermistor 5k Cylindrical Probe, Plastic

NTC Thermistor 5k Cylindrical Probe, Plastic

Buy Now Datasheet
Probe Assembly; Zero Power Resistance At 25°C Epcos - 43J3469 - Newark, An Avnet Company
Chicago, IL, United States
Probe Assembly; Zero Power Resistance At 25°C Epcos
43J3469
Probe Assembly; Zero Power Resistance At 25°C Epcos 43J3469
PROBE ASSEMBLY; Zero Power Resistance at 25°C:5kohm; Product Range:B57020M2 Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

PROBE ASSEMBLY; Zero Power Resistance at 25°C:5kohm; Product Range:B57020M2 Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2075-ND 43J3469
Product Name NTC Thermistors Probe Assembly; Zero Power Resistance At 25°C Epcos
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 1839120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details