EPCOS AG Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2605Q000

Description
600F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.6mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet
Description
600F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.6mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 495-2061-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
495-2061-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 495-2061-ND
600F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.6mOhm @ 1kHz 90000 Hrs @ 25°C

600F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.6mOhm @ 1kHz 90000 Hrs @ 25°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - B49410B2605Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
B49410B2605Q000
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2605Q000
CAP 600F -10% +30% 2.5V CHAS MT

CAP 600F -10% +30% 2.5V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-2061-ND B49410B2605Q000
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Capacitance Range 6.00E8 microF 6.00E8 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Lead Style Screw Axial; Screw
Mounting Style Chassis Mount Bolt-on; Axial, Can - Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details