EPCOS AG Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2126Q000

Description
1200F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.35mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet
Description
1200F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.35mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 495-2062-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
495-2062-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 495-2062-ND
1200F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.35mOhm @ 1kHz 90000 Hrs @ 25°C

1200F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.35mOhm @ 1kHz 90000 Hrs @ 25°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - B49410B2126Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
B49410B2126Q000
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2126Q000
CAP 1200F -10% +30% 2.5V CHAS MT

CAP 1200F -10% +30% 2.5V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-2062-ND B49410B2126Q000
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Capacitance Range 1.20E9 microF 1.20E9 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Lead Style Screw Axial; Screw
Mounting Style Chassis Mount Bolt-on; Axial, Can - Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers