EPCOS AG Aluminum Electrolytic Capacitors B43890C5106M008

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43890C5106M008-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43890C5106M008-ND
Aluminum Electrolytic Capacitors B43890C5106M008-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43890C5106M008 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43890C5106M008
Capacitors - Aluminum Electrolytic Capacitors B43890C5106M008
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43890C5106M008-ND B43890C5106M008
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details