EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B43890A5226M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B43890A5226M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B43890A5226M000
Aluminum Electrolytic Capacitors: Single-ended B43890A5226M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
22uF 450V 12.1 Ohm Capacitor
58-B43890A5226M000
22uF 450V 12.1 Ohm Capacitor 58-B43890A5226M000
Cap Aluminum Lytic 22uF 450V 20% (16 X 20mm) Radial 7.5mm 12.1 Ohm 0.615A 15000h 105°C Bulk Product overview: B43890A5226M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 12.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 12.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5226M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 450V 20% (16 X 20mm) Radial 7.5mm 12.1 Ohm 0.615A 15000h 105°C Bulk Product overview: B43890A5226M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 12.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 12.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5226M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43890A5226M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43890A5226M000-ND
Aluminum Electrolytic Capacitors 495-B43890A5226M000-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43890A5226M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43890A5226M000
Capacitors - Aluminum Electrolytic Capacitors B43890A5226M000
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43890A5226M000 58-B43890A5226M000 495-B43890A5226M000-ND B43890A5226M000
Product Name Aluminum Electrolytic Capacitors: Single-ended 22uF 450V 12.1 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details