Aluminum Electrolytic Capacitors: Single-ended
15µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Cap Aluminum Lytic 15uF 450V 20% (12.5 X 25mm) Radial 5mm 17.7 Ohm 0.487A 15000h 105°C Bulk Product overview: B43890A5156M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 450V, 17.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 450V, 17.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5156M000 can be used for catalog matching and distributor lookup.
CAP ALUM 15UF 20% 450V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43890A5156M000 | B43890A5156M000-ND | 58-B43890A5156M000 | B43890A5156M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 15uF 450V 17.7 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Applications | General Purpose | General Purpose; General Purpose |