EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B43890A4226M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B43890A4226M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B43890A4226M000
Aluminum Electrolytic Capacitors: Single-ended B43890A4226M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43890A4226M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43890A4226M000-ND
Aluminum Electrolytic Capacitors 495-B43890A4226M000-ND
22µF 350V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

22µF 350V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22UF 350V Capacitor
58-B43890A4226M000
22UF 350V Capacitor 58-B43890A4226M000
CAP ALUM 22UF 20% 350V RADIAL Product overview: B43890A4226M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A4226M000 can be used for catalog matching and distributor lookup.

CAP ALUM 22UF 20% 350V RADIAL Product overview: B43890A4226M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A4226M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43890A4226M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43890A4226M000
Capacitors - Aluminum Electrolytic Capacitors B43890A4226M000
CAP ALUM 22UF 20% 350V RADIAL

CAP ALUM 22UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43890A4226M000 495-B43890A4226M000-ND 58-B43890A4226M000 B43890A4226M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 22UF 350V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details