Win Source Part Number: 1047734-B43866C5156M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43866
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 250
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 400CXW15MEFR8X25; EKY-101ELL150MF11D; 420CXW15MEFR8X30; UPT2W150MPD; 450LLE15MEFC12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-6072,B43866C5156
Ripple Current @ High Frequency: 250 mA @ 100 kHz
15µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Cap Aluminum Lytic 15uF 450V 20% (12.5 X 25mm) Radial 5mm 0.25A 5000h 125°C Bulk Product overview: B43866C5156M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 450V, 0.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 450V, 0.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43866C5156M can be used for catalog matching and distributor lookup.
CAP ALUM 15UF 20% 450V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1047734-B43866C5156M | 495-6072-ND | 58-B43866C5156M | B43866C5156M |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 15uF 450V 0.25A Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts |