EPCOS AG Aluminum Electrolytic Capacitors B43866A1107M

Description
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 3.3Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 3.3Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43866A1107M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43866A1107M-ND
Aluminum Electrolytic Capacitors B43866A1107M-ND
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 3.3Ohm @ 120Hz 2000 Hrs @ 125°C

100µF 160V Aluminum Electrolytic Capacitors Radial, Can 3.3Ohm @ 120Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43866A1107M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43866A1107M
Capacitors - Aluminum Electrolytic Capacitors B43866A1107M
CAP ALUM 100UF 20% 160V RADIAL

CAP ALUM 100UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number B43866A1107M-ND B43866A1107M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details