EPCOS AG 10UF 350V Capacitor B43858C4106M8

Description
CAP ALUM 10UF 20% 350V RADIAL Product overview: B43858C4106M8 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C4106M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 350V RADIAL Product overview: B43858C4106M8 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C4106M8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 350V Capacitor
58-B43858C4106M8
10UF 350V Capacitor 58-B43858C4106M8
CAP ALUM 10UF 20% 350V RADIAL Product overview: B43858C4106M8 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C4106M8 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 350V RADIAL Product overview: B43858C4106M8 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C4106M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43858C4106M8 - 770978-B43858C4106M8 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43858C4106M8
770978-B43858C4106M8
Aluminum Capacitors - B43858C4106M8 770978-B43858C4106M8
Manufacturer: EPCOS (TDK) Win Source Part Number: 770978-B43858C4106M8 Series: B43858 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can Voltage Rating: 350V Applications: General Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 300mA @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 770978-B43858C4106M8
Series: B43858
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can
Voltage Rating: 350V
Applications: General
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - High Frequency: 300mA @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43858C4106M8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43858C4106M8
Capacitors - Aluminum Electrolytic Capacitors B43858C4106M8
CAP ALUM 10UF 20% 350V RADIAL

CAP ALUM 10UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43858C4106M8 770978-B43858C4106M8 B43858C4106M8
Product Name 10UF 350V Capacitor Aluminum Capacitors - B43858C4106M8 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details