Cap Aluminum Lytic 22uF 450V 20% (12.5 X 25mm) Radial 5mm 14 Ohm 0.1A 3000h 105°C Bulk Product overview: B43851F5226M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V, 14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, 14 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43851F5226M000 can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 450V RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58-B43851F5226M000 | B43851F5226M000 |
| Product Name | 22uF 450V 14 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts |