EPCOS AG Aluminum Electrolytic Capacitors B43851A9335M000

Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 100Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 100Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43851A9335M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43851A9335M000-ND
Aluminum Electrolytic Capacitors 495-B43851A9335M000-ND
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 100Ohm @ 120Hz 3000 Hrs @ 105°C

3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 100Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 144260058 - Radwell International
Willingboro, NJ, United States
Capacitor
144260058
Capacitor 144260058
CAPACITOR, RADIAL, ALUM ELECTRO, 3.3UF, 400V, 10X13.5. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUM ELECTRO, 3.3UF, 400V, 10X13.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43851A9335M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43851A9335M000
Capacitors - Aluminum Electrolytic Capacitors B43851A9335M000
CAP ALUM 3.3UF 20% 400V RADIAL

CAP ALUM 3.3UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43851A9335M000-ND 144260058 B43851A9335M000
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 1.35E7 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details