EPCOS AG Aluminum Electrolytic Capacitors B43821F2684M

Description
0.68µF 250V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.68µF 250V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43821F2684M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43821F2684M-ND
Aluminum Electrolytic Capacitors B43821F2684M-ND
0.68µF 250V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C

0.68µF 250V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43821F2684M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43821F2684M
Capacitors - Aluminum Electrolytic Capacitors B43821F2684M
CAP ALUM 0.68UF 20% 250V RADIAL

CAP ALUM 0.68UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43821F2684M-ND B43821F2684M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details