EPCOS AG Aluminum Electrolytic Capacitors B43821A2684M

Description
0.68µF 200V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.68µF 200V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43821A2684M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43821A2684M-ND
Aluminum Electrolytic Capacitors B43821A2684M-ND
0.68µF 200V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C

0.68µF 200V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43821A2684M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43821A2684M
Capacitors - Aluminum Electrolytic Capacitors B43821A2684M
CAP ALUM 0.68UF 20% 200V RADIAL

CAP ALUM 0.68UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43821A2684M-ND B43821A2684M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details