EPCOS AG Aluminum Electrolytic Capacitors B43762A5109M000

Description
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43762A5109M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43762A5109M000-ND
Aluminum Electrolytic Capacitors 495-B43762A5109M000-ND
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.8mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10000UF 450V Capacitor
58-B43762A5109M000
10000UF 450V Capacitor 58-B43762A5109M000
CAP ALUM 10000UF 20% 450V SCREW Product overview: B43762A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43762A5109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 450V SCREW Product overview: B43762A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43762A5109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337943-B43762A5109M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337943-B43762A5109M000
Capacitors - Aluminum Electrolytic Capacitors 1337943-B43762A5109M000
Win Source Part Number: 1337943-B43762A5109M 000 Category: Capacitors - Aluminum Electrolytic Capacitors Series: B43762 Package: Bulk Size / Dimension: 3.543" Dia (90.00mm) Applications: General Purpose Height - Seated (Max): 7.795" (198.00mm) Standard Package: 18 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 1.248" (31.70mm) ESR (Equivalent Series Resistance): 9.8mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Ripple Current @ Low Frequency: 26 A @ 100 Hz

Win Source Part Number: 1337943-B43762A5109M000
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: B43762
Package: Bulk
Size / Dimension: 3.543" Dia (90.00mm)
Applications: General Purpose
Height - Seated (Max): 7.795" (198.00mm)
Standard Package: 18
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 1.248" (31.70mm)
ESR (Equivalent Series Resistance): 9.8mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Ripple Current @ Low Frequency: 26 A @ 100 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43762A5109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43762A5109M000
Capacitors - Aluminum Electrolytic Capacitors B43762A5109M000
CAP ALUM 10000UF 20% 450V SCREW

CAP ALUM 10000UF 20% 450V SCREW

Supplier's Site
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos - 92AH8102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
92AH8102
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos 92AH8102
CAP, 10000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 10000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43762A5109M000-ND 58-B43762A5109M000 1337943-B43762A5109M000 B43762A5109M000 92AH8102
Product Name Aluminum Electrolytic Capacitors 10000UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C652U100AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers