CAP ALUM 4700UF 20% 400V SCREW Product overview: B43743B9478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743B9478M000 can be used for catalog matching and distributor lookup.
CAP, 4700µF, 400V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:400V; Product Range:B43743 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
CAP ALUM 4700UF 20% 400V SCREW
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43743B9478M000 | 16AC3217 | B43743B9478M000 |
| Product Name | 4700UF 400V Capacitor | Cap, 4700Μf, 400V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |