EPCOS AG 3900UF 450V Capacitor B43743A5398M000

Description
CAP ALUM 3900UF 20% 450V SCREW Product overview: B43743A5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743A5398M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 3900UF 20% 450V SCREW Product overview: B43743A5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743A5398M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900UF 450V Capacitor
58-B43743A5398M000
3900UF 450V Capacitor 58-B43743A5398M000
CAP ALUM 3900UF 20% 450V SCREW Product overview: B43743A5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743A5398M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 450V SCREW Product overview: B43743A5398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743A5398M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3900Μf, 450V, Alu Elec, Screw; Capacitance Epcos - 16AC3213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 450V, Alu Elec, Screw; Capacitance Epcos
16AC3213
Cap, 3900Μf, 450V, Alu Elec, Screw; Capacitance Epcos 16AC3213
CAP, 3900µF, 450V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:450V; Product Range:B43743 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

CAP, 3900µF, 450V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:450V; Product Range:B43743 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43743A5398M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43743A5398M000
Capacitors - Aluminum Electrolytic Capacitors B43743A5398M000
CAP ALUM 3900UF 20% 450V SCREW

CAP ALUM 3900UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43743A5398M000 16AC3213 B43743A5398M000
Product Name 3900UF 450V Capacitor Cap, 3900Μf, 450V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details