EPCOS AG Aluminum Electrolytic Capacitors B43742B9129M000

Description
12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43742B9129M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43742B9129M000-ND
Aluminum Electrolytic Capacitors 495-B43742B9129M000-ND
12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 5000 Hrs @ 105°C

12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
12000UF 400V Capacitor
58-B43742B9129M000
12000UF 400V Capacitor 58-B43742B9129M000
CAP ALUM 12000UF 20% 400V SCREW Product overview: B43742B9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742B9129M000 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 400V SCREW Product overview: B43742B9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742B9129M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 12000Μf, 400V, Alu Elec, Screw; Capacitance Epcos - 16AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12000Μf, 400V, Alu Elec, Screw; Capacitance Epcos
16AC3210
Cap, 12000Μf, 400V, Alu Elec, Screw; Capacitance Epcos 16AC3210
CAP, 12000µF, 400V, ALU ELEC, SCREW; Capacitance:12000µF; Voltage Rating:400V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

CAP, 12000µF, 400V, ALU ELEC, SCREW; Capacitance:12000µF; Voltage Rating:400V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43742B9129M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43742B9129M000
Capacitors - Aluminum Electrolytic Capacitors B43742B9129M000
CAP ALUM 12000UF 20% 400V SCREW

CAP ALUM 12000UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43742B9129M000-ND 58-B43742B9129M000 16AC3210 B43742B9129M000
Product Name Aluminum Electrolytic Capacitors 12000UF 400V Capacitor Cap, 12000Μf, 400V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers