2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 45mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 2200UF 20% 450V SCREW Product overview: B43742A5228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A5228M000 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 450V SCREW
CAP, 2200UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 2200uF 20% Ring clip/clamp mnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43742A5228M000-ND | 58-B43742A5228M000 | B43742A5228M000 | 83AH9800 | B43742A5228M000 |
| Product Name | Aluminum Electrolytic Capacitors | 2200UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 2200Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |