EPCOS AG Aluminum Electrolytic Capacitors B43742A4189M000

Description
18000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.1mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
18000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.1mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43742A4189M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43742A4189M000-ND
Aluminum Electrolytic Capacitors B43742A4189M000-ND
18000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.1mOhm @ 100Hz 5000 Hrs @ 105°C

18000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.1mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
18000UF 350V Capacitor
58-B43742A4189M000
18000UF 350V Capacitor 58-B43742A4189M000
CAP ALUM 18000UF 20% 350V SCREW Product overview: B43742A4189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A4189M000 can be used for catalog matching and distributor lookup.

CAP ALUM 18000UF 20% 350V SCREW Product overview: B43742A4189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A4189M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 18000Μf, 350V, Alu Elec, Screw; Capacitance Epcos - 16AC3200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Μf, 350V, Alu Elec, Screw; Capacitance Epcos
16AC3200
Cap, 18000Μf, 350V, Alu Elec, Screw; Capacitance Epcos 16AC3200
CAP, 18000µF, 350V, ALU ELEC, SCREW; Capacitance:18000µF; Voltage Rating:350V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

CAP, 18000µF, 350V, ALU ELEC, SCREW; Capacitance:18000µF; Voltage Rating:350V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43742A4189M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43742A4189M000
Capacitors - Aluminum Electrolytic Capacitors B43742A4189M000
CAP ALUM 18000UF 20% 350V SCREW

CAP ALUM 18000UF 20% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43742A4189M000-ND 58-B43742A4189M000 16AC3200 B43742A4189M000
Product Name Aluminum Electrolytic Capacitors 18000UF 350V Capacitor Cap, 18000Μf, 350V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers