Aluminum Electrolytic Capacitors with Screw Terminals Product overview: B43732A4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43732A4109M000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1047730-B43732A4109M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43732
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 7.547" (191.70mm)
Standard Package: 24
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 1.248" (31.70mm)
Impedance: 22 mOhms
ESR (Equivalent Series Resistance): 13mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 3.028" Dia (76.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: 495-B43732A4109M000
Ripple Current @ Low Frequency: 21 A @ 100 Hz
CAP ALUM 10000UF 20% 350V SCREW
CAP, 10000µF, 350V, ALU ELEC, SCREW; Capacitance:10000µF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43732A4109M000 | 1047730-B43732A4109M000 | B43732A4109M000 | 16AC3198 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 10000Μf, 350V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Packing Method | Cardboard | Bulk; Bulk | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |