2700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 2700UF 20% 250V SCREW Product overview: B43713E2278M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713E2278M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Screw Terminal 250VDC 2700uF 20% Ring clip/clamp mnt
CAP ALUM 2700UF 20% 250V SCREW
CAP, ALU ELEC, 2700UF, 250V, SCREW ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43713E2278M000-ND | 58-B43713E2278M000 | B43713E2278M000 | B43713E2278M000 | 25AJ0682 |
| Product Name | Aluminum Electrolytic Capacitors | 2700UF 250V Capacitor | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 2700Uf, 250V, Screw Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |