4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 4700UF 20% 400V SCREW Product overview: B43713B9478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713B9478M000 can be used for catalog matching and distributor lookup.
CAP ALUM 4700UF 20% 400V SCREW
CAP, 4700µF, 400V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:400V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
CAPACITOR, ELECTROLYTIC, 4700UF, 400V, SCREW TERMINAL. LS 31.7MM, 85C, 76.9X96.7MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 4700uF 20% Ring clip/clamp mnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43713B9478M000-ND | 58-B43713B9478M000 | B43713B9478M000 | 16AC3197 | 131762052 | B43713B9478M000 |
| Product Name | Aluminum Electrolytic Capacitors | 4700UF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Μf, 400V, Alu Elec, Screw; Capacitance Epcos | Capacitor | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |