EPCOS AG 5600UF 450V Capacitor B43713B5568M000

Description
CAP ALUM 5600UF 20% 450V SCREW Product overview: B43713B5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713B5568M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 5600UF 20% 450V SCREW Product overview: B43713B5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713B5568M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600UF 450V Capacitor
58-B43713B5568M000
5600UF 450V Capacitor 58-B43713B5568M000
CAP ALUM 5600UF 20% 450V SCREW Product overview: B43713B5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713B5568M000 can be used for catalog matching and distributor lookup.

CAP ALUM 5600UF 20% 450V SCREW Product overview: B43713B5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713B5568M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43713B5568M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43713B5568M000-ND
Aluminum Electrolytic Capacitors 495-B43713B5568M000-ND
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 15000 Hrs @ 85°C

5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43713B5568M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43713B5568M000
Capacitors - Aluminum Electrolytic Capacitors B43713B5568M000
CAP ALUM 5600UF 20% 450V SCREW

CAP ALUM 5600UF 20% 450V SCREW

Supplier's Site
Cap, 5600Μf, 450V, Alu Elec, Screw; Capacitance Epcos - 16AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Μf, 450V, Alu Elec, Screw; Capacitance Epcos
16AC3196
Cap, 5600Μf, 450V, Alu Elec, Screw; Capacitance Epcos 16AC3196
CAP, 5600µF, 450V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:450V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

CAP, 5600µF, 450V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:450V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43713B5568M000 495-B43713B5568M000-ND B43713B5568M000 16AC3196
Product Name 5600UF 450V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 5600Μf, 450V, Alu Elec, Screw; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details