EPCOS AG 1800UF 400V Capacitor B43713A9188M000

Description
CAP ALUM 1800UF 20% 400V SCREW Product overview: B43713A9188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9188M000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP ALUM 1800UF 20% 400V SCREW Product overview: B43713A9188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9188M000 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 25AJ0681, has a capacitance of 1800 µF and a rated voltage of 400 V. It features screw terminals for secure connections and is compliant with RoHS regulations. This capacitor is designed for long life and high reliability, with a useful life exceeding 15,000 hours at 85 °C under specified conditions. It exhibits high ripple current capability and is suitable for applications such as frequency converters, solar inverters, and uninterruptible power supplies. The capacitor is constructed with an aluminum case and is insulated with a PET sleeve, ensuring robust performance in various environments. It can operate within a temperature range of -40 °C to +85 °C, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 25AJ0681, has a capacitance of 1800 µF and a rated voltage of 400 V. It features screw terminals for secure connections and is compliant with RoHS regulations. This capacitor is designed for long life and high reliability, with a useful life exceeding 15,000 hours at 85 °C under specified conditions. It exhibits high ripple current capability and is suitable for applications such as frequency converters, solar inverters, and uninterruptible power supplies. The capacitor is constructed with an aluminum case and is insulated with a PET sleeve, ensuring robust performance in various environments. It can operate within a temperature range of -40 °C to +85 °C, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800UF 400V Capacitor
58-B43713A9188M000
1800UF 400V Capacitor 58-B43713A9188M000
CAP ALUM 1800UF 20% 400V SCREW Product overview: B43713A9188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9188M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1800UF 20% 400V SCREW Product overview: B43713A9188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9188M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43713A9188M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43713A9188M000-ND
Aluminum Electrolytic Capacitors B43713A9188M000-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 15000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 1800Uf, 400V, Screw Rohs Compliant Epcos - 25AJ0681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1800Uf, 400V, Screw Rohs Compliant Epcos
25AJ0681
Cap, Alu Elec, 1800Uf, 400V, Screw Rohs Compliant Epcos 25AJ0681
CAP, ALU ELEC, 1800UF, 400V, SCREW ROHS COMPLIANT: YES

CAP, ALU ELEC, 1800UF, 400V, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43713A9188M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43713A9188M000
Capacitors - Aluminum Electrolytic Capacitors B43713A9188M000
CAP ALUM 1800UF 20% 400V SCREW

CAP ALUM 1800UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43713A9188M000 B43713A9188M000-ND 25AJ0681 B43713A9188M000
Product Name 1800UF 400V Capacitor Aluminum Electrolytic Capacitors Cap, Alu Elec, 1800Uf, 400V, Screw Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details