4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 4700UF 20% 200V SCREW Product overview: B43713A2478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A2478M000 can be used for catalog matching and distributor lookup.
CAP ALUM 4700UF 20% 200V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 200VDC 4700uF 20% Ring clip/clamp mnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43713A2478M000-ND | 58-B43713A2478M000 | B43713A2478M000 | B43713A2478M000 |
| Product Name | Aluminum Electrolytic Capacitors | 4700UF 200V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |