Cap Aluminum Lytic 3300uF 400V 20% (64.3 X 96.7mm) Clamp Mount Screw 0.04 Ohm 9.61A 10000h 85°C Cardboard Product overview: B43712A9338M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 400V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 400V, 0.04 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A9338M000 can be used for catalog matching and distributor lookup.
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 10000 Hrs @ 85°C
Win Source Part Number: 1042361-B43712A9338M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43712
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.846" (97.70mm)
Standard Package: 50
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 1.122" (28.50mm)
Impedance: 65 mOhms
ESR (Equivalent Series Resistance): 40mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.531" Dia (64.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43712A9338M
Ripple Current @ Low Frequency: 9.61 A @ 100 Hz
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 3300uF 20% Ring clip/clamp mnt
CAP ALUM 3300UF 20% 400V SCREW
CAP, 3300µF, 400V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:400V; Product Range:B43712 Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43712A9338M000 | 495-B43712A9338M000-ND | 1042361-B43712A9338M000 | B43712A9338M000 | B43712A9338M000 | 16AC3185 |
| Product Name | 3300uF 400V 0.04 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Μf, 400V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |