CAP ALUM 2200UF 20% 450V SCREW Product overview: B43712A5228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A5228M000 can be used for catalog matching and distributor lookup.
CAP, 2200µF, 450V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage Rating:450V; Product Range:B43712 Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 2200uF 20% Ring clip/clamp mnt
CAP ALUM 2200UF 20% 450V SCREW
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43712A5228M000 | 16AC3182 | B43712A5228M000 | B43712A5228M000 |
| Product Name | 2200UF 450V Capacitor | Cap, 2200Μf, 450V, Alu Elec, Screw; Capacitance Epcos | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |