SCREW TERMINALS 3300UF 450V
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B43707B5338M600-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |