EPCOS AG Aluminum Electrolytic Capacitors B43707A9109M600

Description
10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43707A9109M600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43707A9109M600-ND
Aluminum Electrolytic Capacitors 495-B43707A9109M600-ND
10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000UF 400V Capacitor
58-B43707A9109M600
10000UF 400V Capacitor 58-B43707A9109M600
CAP ALUM 10000UF 20% 400V SCREW Product overview: B43707A9109M600 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A9109M600 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 400V SCREW Product overview: B43707A9109M600 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A9109M600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10000Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos - 77AH4426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos
77AH4426
Cap, 10000Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos 77AH4426
CAP, 10000UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 10000UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43707A9109M600-ND 58-B43707A9109M600 77AH4426
Product Name Aluminum Electrolytic Capacitors 10000UF 400V Capacitor Cap, 10000Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers