EPCOS AG Aluminum Electrolytic Capacitors B43705B5338M000

Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-7277-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-7277-ND
Aluminum Electrolytic Capacitors 495-7277-ND
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 12000 Hrs @ 85°C

3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3300UF 450V Capacitor
58-B43705B5338M000
3300UF 450V Capacitor 58-B43705B5338M000
CAP ALUM 3300UF 20% 450V SCREW Product overview: B43705B5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705B5338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 450V SCREW Product overview: B43705B5338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705B5338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43705B5338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43705B5338M000
Capacitors - Aluminum Electrolytic Capacitors B43705B5338M000
CAP ALUM 3300UF 20% 450V SCREW

CAP ALUM 3300UF 20% 450V SCREW

Supplier's Site
Cap, 3300Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos - 83AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
83AH9798
Cap, 3300Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos 83AH9798
CAP, 3300UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 3300UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-7277-ND 58-B43705B5338M000 B43705B5338M000 83AH9798
Product Name Aluminum Electrolytic Capacitors 3300UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 3300Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details